ASD-STAN - PREN 3333

Aerospace Series Aluminium Alloy AL-P7475-T762 Sheet and Strip 0,6 mm Less Than or Equal to a Less Than or Equal to 6 mm

inactive
Organization: ASD-STAN
Publication Date: 1 June 1998
Status: inactive
Page Count: 9

Document History

March 1, 2003
Aerospace Series Aluminium Alloy AL-P7475-T762 Sheet and Strip 0,6 mm Less Than or Equal to a Less Than or Equal to 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P7475- T762 Sheet and strip 0,6 mm < a<6 mm for aerospace application.
February 1, 1999
Aerospace Series Aluminium Alloy AL-P7475-T762 Sheet and Strip 1 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
PREN 3333
June 1, 1998
Aerospace Series Aluminium Alloy AL-P7475-T762 Sheet and Strip 0,6 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
October 1, 1988
Aerospace Series Aluminium Alloy (7475) Solution Treated and Artificially Aged (T762) Sheet-Bare 0,8 Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
Advertisement