DSF/prEN ISO 7840

Small craft - Fire-resistant fuel hoses (ISO/DIS 7840:2012)

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Small craft): 47.080
scope:

This International Standard specifies general requirements and physical tests for fire-resistant hoses for conveying petrol and diesel oil, designed for a working pressure not exceeding 0,34 MPa for hoses with nominal bore up to and including 10 mm and 0,25 MPa for hoses with larger bore in craft of hull length up to 24 m. It applies to hoses for small craft with permanently installed fuel systems. It does not apply to hoses entirely within the splash well at the stern of the craft connected directly to an outboard engine. Specifications for non-fire-resistant fuel hoses are contained in ISO 84691). Specifications for permanently installed fuel systems are given in ISO 10088.

Document History

March 22, 2021
Small craft – Fire-resistant fuel hoses (ISO 7840:2021)
This document specifies general requirements and physical tests for fire-resistant hoses for conveying petrol or petrol blended with ethanol, and diesel fuel or diesel fuel blended with FAME,...
October 9, 2018
Small craft – Fire-resistant fuel hoses (ISO 7840:2013)
This International Standard specifies general requirements and physical tests for fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended with...
August 7, 2013
Small craft – Fire-resistant fuel hoses
This International Standard specifies general requirements and physical tests for fire-resistant hoses for conveying petrol and diesel oil, designed for a working pressure not exceeding 0,34 MPa for...
March 22, 2004
Small craft - Fire resistant fuel hoses
This standard specifies general requirements and physical tests for fire-resistant hoses for conveying petrol and diesel oil in craft of hull length up to 24 m.
January 10, 2001
Small craft - Fire resistant fuel hoses
This Standard specifies general requirements and physical tests for fire resistant hoses for conveying petrol and diesel oil, designed for a working pressure not exceeding 0,34 MPa for hoses with...
October 24, 1995
Small craft - Fire resistant fuel hoses
This Standard specifies general requirements and physical tests for fire resistant hoses for conveying petrol and diesel oil, designed for a working pressure not exceeding 0,34 MPa for hoses with...
Small craft – Fire-resistant fuel hoses
This International Standard specifies general requirements and physical tests for fire-resistant hoses for conveying petrol or petrol blended with ethanol and diesel fuel or diesel fuel blended with...
Small craft – Fire-resistant fuel hoses (ISO/DIS 7840:2020)
This document specifies general requirements and physical tests for fire-resistant hoses for conveying petrol or petrol blended with ethanol, and diesel fuel or diesel fuel blended with FAME,...
DSF/prEN ISO 7840
Small craft - Fire-resistant fuel hoses (ISO/DIS 7840:2012)
This International Standard specifies general requirements and physical tests for fire-resistant hoses for conveying petrol and diesel oil, designed for a working pressure not exceeding 0,34 MPa for...
Small craft - Fire-resistant fuel hoses (ISO/FDIS 7840:2013)
This International Standard specifies general requirements and physical tests for fire-resistant hoses for conveying petrol and diesel oil, designed for a working pressure not exceeding 0,34 MPa for...
Advertisement