DSF/FprEN ISO 7840
Small craft - Fire-resistant fuel hoses (ISO/FDIS 7840:2013)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Small craft): | 47.080 |
scope:
This International Standard specifies general requirements and physical tests for fire-resistant hoses for conveying petrol and diesel oil, designed for a working pressure not exceeding 0,34 MPa for hoses with nominal bore up to and including 10 mm and 0,25 MPa for hoses with larger bore in craft of hull length up to 24 m. It applies to hoses for small craft with permanently installed fuel systems. It does not apply to hoses entirely within the splash well at the stern of the craft connected directly to an outboard engine. Specifications for non-fire-resistant fuel hoses are contained in ISO 84691). Specifications for permanently installed fuel systems are given in ISO 10088.
Document History