IEEE 24748-3

Guide-Adoption of ISO/IEC TR 24748-3:2011 Systems and Software Engineering-Life Cycle Management-Part 3: Guide to the Application of ISO/IEC 12207 (Software Life Cycle Processes)

inactive
Buy Now
Organization: IEEE
Publication Date: 29 March 2012
Status: inactive
Page Count: 130
scope:

This part of ISO/IEC TR 24748 is a guide for the application of ISO/IEC 12207:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through reference to ISO/IEC TR 24748-1 and ISO/IEC 12207:2008. It gives guidance on applying ISO/IEC 12207:2008 from the aspects of strategy, planning, application in organizations, and application on projects.

This part of ISO/IEC TR 24748 is intentionally aligned with both ISO/IEC TR 24748-1 and ISO/IEC TR 24748-2 (Guide to the application of ISO/IEC 15288) in its terminology, structure and content.

Document History

October 1, 2020
Systems and software engineering — Life cycle management — Part 3: Guidelines for the application of ISO/ IEC/IEEE 12207 (software life cycle processes)
This document is a guideline for the application of ISO/IEC/IEEE 12207:2017. This document establishes guidance to implement a common framework for software life cycle processes, with well-defined...
IEEE 24748-3
March 29, 2012
Guide-Adoption of ISO/IEC TR 24748-3:2011 Systems and Software Engineering-Life Cycle Management-Part 3: Guide to the Application of ISO/IEC 12207 (Software Life Cycle Processes)
This part of ISO/IEC TR 24748 is a guide for the application of ISO/IEC 12207:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through...

References

Advertisement