IEC 60317-0-7
Specifications for particular types of winding wires – Part 0-7: General requirements – Fully insulated (FIW) zero-defect enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires.
The nominal conductor diameter range is given in the relevant technical specification.
Document History
August 1, 2017
Specifications for particular types of winding wires – Part 0-7: General requirements – Fully insulated (FIW) zero-defect enamelled round copper wire
This part of IEC 60317 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires.
The nominal conductor diameter range is given in the relevant technical...
IEC 60317-0-7
April 1, 2012
Specifications for particular types of winding wires – Part 0-7: General requirements – Fully insulated (FIW) zero-defect enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm
This part of IEC 60317 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires.
The nominal conductor diameter range is given in the relevant technical...