CEI EN 60317-56

Specifications for particular types of winding wires Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, class 180

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2018
Status: active
Page Count: 14
ICS Code (Wires): 29.060.10

Document History

CEI EN 60317-56
July 1, 2018
Specifications for particular types of winding wires Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, class 180
A description is not available for this item.
March 1, 2018
Specifications for particular types of winding wires Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, class 180
This part of IEC 60317 specifies the requirements of solderable fully insulated (FIW) zerodefect enamelled round copper wire, class 180, with a single coating based on polyurethane resin, which may...
November 1, 2012
Specifications for particular types of winding wires Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm, class 180
This part of IEC 60317 specifies the requirements of solderable fully insulated (FIW) zerodefect enamelled round copper wire, class 180, with a single coating based on polyurethane resin, which may...

References

Advertisement