CEI EN 60317-56

Specifications for particular types of winding wires Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, class 180

inactive
Buy Now
Organization: CEI
Publication Date: 1 March 2018
Status: inactive
Page Count: 20
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of solderable fully insulated (FIW) zerodefect enamelled round copper wire, class 180, with a single coating based on polyurethane resin, which may be modified providing it retains its chemical identity and satisfies all the required technical specifications.

The range of nominal conductor diameters of the wires covered by this standard is as follows:

  • Grade of FIW 4, 6, 8: 0,090 mm up to and including 0,900 mm.

Nominal conductor diameters are specified in IEC 60317-0-7-.

Document History

July 1, 2018
Specifications for particular types of winding wires Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, class 180
A description is not available for this item.
CEI EN 60317-56
March 1, 2018
Specifications for particular types of winding wires Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, class 180
This part of IEC 60317 specifies the requirements of solderable fully insulated (FIW) zerodefect enamelled round copper wire, class 180, with a single coating based on polyurethane resin, which may...
November 1, 2012
Specifications for particular types of winding wires Part 56: Solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm, class 180
This part of IEC 60317 specifies the requirements of solderable fully insulated (FIW) zerodefect enamelled round copper wire, class 180, with a single coating based on polyurethane resin, which may...

References

Advertisement