IEC 62271-102
High-voltage switchgear and controlgear – Part 102: Alternating current disconnectors and earthing switches
| Organization: | IEC |
| Publication Date: | 1 February 2012 |
| Status: | inactive |
| Page Count: | 206 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Other switchgear and controlgear): | 29.130.99 |
scope:
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for service frequencies up to and including 60 Hz.
It also applies to the operating devices of these disconnectors and earthing switches and their auxiliary equipment.
Additional requirements for disconnectors and earthing switches in enclosed switchgear and controlgear are given in IEC 60298, IEC 60466 and IEC 60517.
NOTE Disconnectors in which the fuse forms an integral part are not covered by this standard.
Document History