DOD - SMD 5962-96585

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, 4-BIT BINARY FULL ADDER WITH FAST CARRY, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 19 April 2012
Status: inactive
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

May 26, 2020
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, 4-BIT BINARY FULL ADDER WITH FAST CARRY, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
February 5, 2013
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, 4-BIT BINARY FULL ADDER WITH FAST CARRY, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-96585
April 19, 2012
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, 4-BIT BINARY FULL ADDER WITH FAST CARRY, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
April 25, 2006
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, 4-BIT BINARY FULL ADDER WITH FAST CARRY, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 20, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, 4-BIT BINARY FULL ADDER WITH FAST CARRY, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement