DLA - SMD-5962-90535
MICROCIRCUIT, LINEAR, HIGH SPEED, WIDE BANDWIDTH, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 9 May 1990 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This drawing describes device requirements for crass B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 OP64A High-speed, wide-bandwidth operational amplifier
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage (V±) - - - - - - - - - - - - - - - - ± 18 V Differential input voltage - - - - - - - - - - - - - 20 V Input voltage - - - - - - - - - - - - - - - - - - - Supply voltage Disable input voltage - - - - - - - - - - - - - - - Supply voltage Output short-circuit duration - - - - - - - - - - - 10 seconds Power dissipation (PD) - - - - - - - - - - - - - - - 500 mW Storage temperature range - - - - - - - - - - - - - −65°C to +175°C Lead temperature (soldering, 60 seconds) - - - - - - +300°C Maximum junction temperature - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (ΘJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, Junction-to-ambient (ΘJA): Case G - - - - - - - - - - - - - - - - - - - - - - 150°C/W Case P - - - - - - - - - - - - - - - - - - - - - - 119°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - 120°C/W
Supply voltage (V±) - - - - - - - - - - - - - - - - ±15 V Ambient operating temperature range (TA) - - - - - - −55°C to 125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that wilt perform the required function are not available for... View More
Document History