ETSI - EN 303 213-1
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 1: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 1 including external interfaces
| Organization: | ETSI |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 38 |
scope:
The present document is applicable to Advanced Surface Movement Guidance and Control System (A-SMGCS) Level 1. This system provides enhanced surveillance functionalities, as well as a display to controllers with accurate and unambiguous identity and position information on the entire manoeuvring and movement area.
The present document provides a European Standard for Air Navigation Service Providers, who have to demonstrate and declare compliance of their systems and procedures to the IOP regulation.
Any software elements related to the software assurance level of an A-SMGCS are outside of the scope of the present document. As such the essential requirements of the Interoperability Regulation are not considered for software elements within the present document.
The present document does not give presumption of conformity related to the maintenance requirements, environmental constraints, procedure level, effect of harmful interference and civil/military coordination.
NOTE: For these ERs, please refer to the Air Navigation Service Provider procedures.
Requirements in the present document which refer to "should" statements or recommendations in the normatively referenced material (clause 2.1) are to be interpreted as fully normative ("shall") for the purpose of compliance with the present document.
Currently there are no relevant Implementing Rules for A-SMGCS. The present document does not give presumption of conformity to any current interoperability Implementing Rules.
Document History