NPFC - MIL-M-38510/8

MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 28 June 1985
Status: inactive
Page Count: 19
scope:

This specification covers the detail requirements for monolithic silicon, TTL, buffers/drivers microcircuits with open collector high voltage outputs. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Hex inverter buffer/driver, 30-volt output 02 Hex inverter buffer/driver, 15-volt output 03 Hex buffer/driver, 30-volt output 04 Hex buffer/driver, 15-volt output 05 Quad 2 input inverter buffer/driver, 15-volt output

Device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter (see MIL-M-38510, appendex C) Case outline A F-1 (14-lead, ¼" × ¼") flat package B F-3 (14 lead, 3/16" × ¼") flat package C D-1 (14-lead, ¼" × ¾") dual-in-line package D F-2 (14-lead, ¼" × ⅜") flat package

Supply voltage range - - - - - - - - - - - −0.5 V dc to 7.0 V dc Input voltage range- - - - - - - - - - - - −1.5 V dc at −12 mA to 5.5 V dc Storage temperature range- - - - - - - - - −65°C to 150°C Maximum power dissipation, PD 1/- - - - - 54 mW dc per buffer

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffis AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Lead temperature (soldering 10 seconds)- - - - - - - - - - - - - - 300°C Thermal resistance, junction-to-case (θJC): cases A, B, C, D - - - - - - - - - - - (See MIL-M-38510 appendix C) 2/ Junction temperature (TJ) 3/- - - - - - - 175°C

Supply voltage (VCC) - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - 2.0 V dc Maximum low level input voltage (VIL)- - 0.8 V dc Normalized fanout (each output) 4/: Device types 01, 02, 03, and 04- - - 18 maximum Device type 05 - - - - - - - - - - - 10 maximum Case operating temperature range (TC)- - −55°C to 125°C

intended Use:

Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic purposes.

Document History

March 17, 2015
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
May 26, 2010
Microcircuits, Digital, Bipolar, TTL, Buffers/Drivers Open Collector Output, High Voltage, Monolithic Silicon
This specification covers the detail requirements for monolithic, silicon, TTL, buffers/drivers microcircuits with open collector high voltage outputs. Two product assurance classes and a choice of...
August 9, 2005
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic, silicon, TTL, buffers/drivers microcircuits with open collector high voltage outputs. Two product assurance classes and a choice of...
January 4, 2005
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic, silicon, TTL, buffers/drivers microcircuits with open collector high voltage outputs. Two product assurance classes and a choice of...
February 20, 2001
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
September 7, 1995
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
December 8, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/8
June 28, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, TTL, buffers/drivers microcircuits with open collector high voltage outputs. Two product assurance classes and a choice of...
December 28, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
January 10, 1983
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
October 10, 1978
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
July 14, 1978
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
July 16, 1976
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
December 1, 1975
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
August 12, 1975
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
December 20, 1974
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
November 4, 1974
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
August 31, 1972
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
January 19, 1972
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.
June 10, 1971
MICROCIRCUITS, DIGITAL, BIPOLAR, TTL, BUFFERS/DRIVERS OPEN COLLECTOR OUTPUT, HIGH VOLTAGE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement