DIN EN 13617-2

Petrol filling stations - Part 2: Safety requirements for construction and performance of safe breaks for use on metering pumps and dispensers

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2012
Status: active
Page Count: 21
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This European Standard specifies safety requirements for the construction and performance of safe breaks to be fitted to metering pumps and dispensers installed at filling stations and used to dispense liquid fuels into the tanks of motor vehicles, boats and light aircraft and into portable containers at flow rates up to 200 l min-1.

The requirements apply to safe breaks at ambient temperatures from -20 °C to +40 °C with the possibility for an extended temperature range.

It pays particular attention to electrical, mechanical and hydraulic characteristics of, and electrical apparatus incorporated within or mounted on, the safe break.

This European Standard applies mainly to hazards related to the ignition of liquid fuels being dispensed or their vapour. This European Standard also addresses electrical and mechanical hazards.

NOTE 1 This European Standard does not apply to equipment for use with liquefied petroleum gas (LPG) or liquefied natural gas (LNG) or compressed natural gas (CNG).

NOTE 2 Fuels other than of Explosion Group IIA are excluded from this European Standard.

Document History

November 1, 2021
Petrol filling stations - Part 2: Safety requirements for construction and performance of safe breaks for use on metering pumps and dispensers
A description is not available for this item.
November 1, 2018
Petrol filling stations - Part 2: Safety requirements for construction and performance of safe breaks for use on metering pumps and dispensers; German and English version prEN 13617-2:2018
A description is not available for this item.
DIN EN 13617-2
May 1, 2012
Petrol filling stations - Part 2: Safety requirements for construction and performance of safe breaks for use on metering pumps and dispensers
This European Standard specifies safety requirements for the construction and performance of safe breaks to be fitted to metering pumps and dispensers installed at filling stations and used to...
December 1, 2004
Petrol filling stations - Part 2: Safety requirements for construction and performance of safe breaks for use on metering pumps and dispensers
A description is not available for this item.

References

Advertisement