DIN EN 15621

Animal feeding stuffs - Determination of calcium, sodium, phosphorus, magnesium, potassium, sulphur, iron, zinc, copper, manganese and cobalt after pressure digestion by ICP-AES

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2012
Status: inactive
Page Count: 44
ICS Code (Animal feeding stuffs): 65.120
scope:

This European Standard specifies a method for the determination of the minerals calcium, sodium, phosphorus, magnesium, potassium and sulphur and the elements iron, zinc, copper, manganese, cobalt in animal feeding stuffs by inductively coupled plasma atomic emission spectrometry (ICP-AES) after pressure digestion.

The method was fully statistically tested and evaluated within 11 animal feeding stuff samples for the minerals calcium, sodium, phosphorus, magnesium, potassium and sulphur and the elements iron, zinc, copper, manganese and cobalt.

For potassium and sulphur the HORRAT values were mostly higher than 2. Therefore, for these elements the method is more applicable as a screening method and not for confirmatory purposes.

Other elements like molybdenum, lead, cadmium, arsenic were not fully statistically tested and evaluated within 11 animal feeding stuff samples because these elements did not occur in concentrations higher than the limit of quantification in most of these samples. A single laboratory validation is therefore necessary for the use of this multi element method for these elements.

The method limit of quantification for each element is dependent on the sample matrix as well as on the instrument. The method is not applicable for determination of low concentrations of elements. A limit of quantification of 1 mg/kg should normally be obtained.

NOTE This method can also be used for the determination of minerals in products with high mineral content (> 5 %), yet for this purpose other more precise analytical techniques are available.

Document History

October 1, 2017
Animal feeding stuffs - Methods of sampling and analysis - Determination of calcium, sodium, phosphorus, magnesium, potassium, sulphur, iron, zinc, copper, manganese and cobalt after pressure digestion by ICP-AES
This European Standard specifies a method for the determination of the elements calcium, sodium, phosphorus, magnesium, potassium, sulphur, iron, zinc, copper, manganese and cobalt in animal feeding...
November 1, 2016
Animal feeding stuffs - Methods of sampling and analysis - Determination of calcium, sodium, phosphorus, magnesium, potassium, sulphur, iron, zinc, copper, manganese and cobalt after pressure digestion by ICP-AES; German and English version FprEN 15621:2016
A description is not available for this item.
DIN EN 15621
April 1, 2012
Animal feeding stuffs - Determination of calcium, sodium, phosphorus, magnesium, potassium, sulphur, iron, zinc, copper, manganese and cobalt after pressure digestion by ICP-AES
This European Standard specifies a method for the determination of the minerals calcium, sodium, phosphorus, magnesium, potassium and sulphur and the elements iron, zinc, copper, manganese, cobalt in...

References

Advertisement