AIA/NAS - NASM8831

FASTENERS, ALLOY STEEL, 450 °F EXTERNALLY THREADED, 180 KSI Ftu, 108 KSI Fsu, FATIGUE RATED

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 27 April 2012
Status: inactive
Page Count: 20
scope:

This specification defines the requirements for alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Typically these fasteners are used for tension, shear, and tension-fatigue applications where 180 KSI Ftu and 108 KSI Fsu is desired with a service temperature capability to 450° F. Receiving contractors may reject any manufacturing lot whit does not conform.

The specification includes mechanical property requirements for two classes of fasteners as follows:

Type I - Tension head (hex, double hex, 12 spline, etc. without an internal or recess drive) and studs.

Type II - 100° full flush head and internal wrenching (pan, fillister, brazier, etc.) head configuration.

Workmanship of fasteners shall conform with aircraft fastener manufacturing processes.

Recommendations for improvements or corrections to this specification should be directed to an NASC representative of a using company or to the Executive Secretary of the National Aerospace Standard Committee.

Specifications listed herein, of the issue in effect on date of inquiry, are a part of this specification to extent indicated. In the case of conflict, the requirements herein shall take precedence.

Unless otherwise specified, part inventory manufactured to MIL-B-8831 or previous revisions of the applicable drawing or specification may be procured and used until stock is depleted.

Document History

February 29, 2016
FASTENERS, ALLOY STEEL, 450 °F EXTERNALLY THREADED, 180 KSI Ftu, 108 KSI Fsu, FATIGUE RATED
SCOPE AND CLASSES This specification defines the requirements for alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification....
February 29, 2016
FASTENERS, ALLOY STEEL, 450 °F EXTERNALLY THREADED, 180 KSI Ftu, 108 KSI Fsu, FATIGUE RATED
SCOPE AND CLASSES This specification defines the requirements for alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification....
NASM8831
April 27, 2012
FASTENERS, ALLOY STEEL, 450 °F EXTERNALLY THREADED, 180 KSI Ftu, 108 KSI Fsu, FATIGUE RATED
This specification defines the requirements for alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Typically these fasteners...
October 1, 2003
Fasteners, Alloy Steel, 450 Degrees F Externally Threaded, 180 KSI Ftu, 108 KSI Fsu, Fatigue Rated
This specification defines the requirements for alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Typically these fasteners...
August 1, 2001
Fasteners, Alloy Steel, 450 Degrees F Externally Threaded, 180 KSI Ftu, 108 KSI Fsu, Fatigue Rated
SCOPE AND CLASSES This specification defines the requirements for alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Typically...
July 1, 2001
Fasteners, Alloy Steel, 450 Degrees F Externally Threaded, 180 KSI Ftu, 108 KSI Fsu, Fatigue Rated
A description is not available for this item.
November 1, 1999
Bolt, 180 KSI Ftu and 180 KSI Fsu, 450 Degrees F Protruding and Flush Head; General Specification for
A description is not available for this item.

References

Advertisement