AIA/NAS - NASM8985

NUT, ALLOY STEEL, SHEAR AND TENSILE, SELF-LOCKING, 180 KSI FTU, 450 °F

active, Most Current
Buy Now
Organization: AIA/NAS
Publication Date: 30 November 2012
Status: active
Page Count: 20
scope:

This specification covers external wrenching tensile and shear nuts. The nuts shall be used in temperatures not greater than 450 °F.

intended Use:

The nuts are intended for use in airframes and airborne mechanical systems in combination with high fatigue 180 KSI bolt applications where the maximum temperatures do not exceed 450 °F.

Document History

NASM8985
November 30, 2012
NUT, ALLOY STEEL, SHEAR AND TENSILE, SELF-LOCKING, 180 KSI FTU, 450 °F
The nuts are intended for use in airframes and airborne mechanical systems in combination with high fatigue 180 KSI bolt applications where the maximum temperatures do not exceed 450 °F.
March 1, 2000
Nuts, Alloy Steel, Shear and Tensile, Self-Locking, (180 KSI Ftu 450 Degrees F), General Specification for
The nuts are intended for use in airframes and airborne mechanical systems in combination with high fatigue 180 KSI bolt applications where the maximum temperatures do not exceed 450°F.

References

Advertisement