AIA/NAS - NASM8985
Nuts, Alloy Steel, Shear and Tensile, Self-Locking, (180 KSI Ftu 450 Degrees F), General Specification for
inactive
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers external wrenching tensile and shear nuts. The nuts shall be used in temperatures not greater than 450°F.
intended Use:
The nuts are intended for use in airframes and airborne mechanical systems in combination with high fatigue 180 KSI bolt applications where the maximum temperatures do not exceed 450°F.
Document History
November 30, 2012
NUT, ALLOY STEEL, SHEAR AND TENSILE, SELF-LOCKING, 180 KSI FTU, 450 °F
The nuts are intended for use in airframes and airborne mechanical systems in combination with high fatigue 180 KSI bolt applications where the maximum temperatures do not exceed 450 °F.
NASM8985
March 1, 2000
Nuts, Alloy Steel, Shear and Tensile, Self-Locking, (180 KSI Ftu 450 Degrees F), General Specification for
The nuts are intended for use in airframes and airborne mechanical systems in combination with high fatigue 180 KSI bolt applications where the maximum temperatures do not exceed 450°F.