AIA/NAS - NASM85449/4

CLAMP ASSEMBLY, SADDLE-TYPE, CUSHIONED, PTFE, 321 CRES, -320 °F TO 450 °F, GENERAL PURPOSE

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 27 April 2012
Status: inactive
Page Count: 3

Document History

June 28, 2019
CLAMP ASSEMBLY, SADDLE-TYPE, CUSHIONED, PTFE, 321 CRES, -320 °F TO 450 °F, GENERAL PURPOSE
A description is not available for this item.
NASM85449/4
April 27, 2012
CLAMP ASSEMBLY, SADDLE-TYPE, CUSHIONED, PTFE, 321 CRES, -320 °F TO 450 °F, GENERAL PURPOSE
A description is not available for this item.
March 31, 2011
CLAMP ASSEMBLY, SADDLE-TYPE, CUSHIONED, PTFE, 321 CRES, -320 °F TO 450 °F, GENERAL PURPOSE
A description is not available for this item.
September 25, 1998
Clamp Assembly, Saddle-Type, Cushioned, Ptfe, 321 Cres, -320 Degrees F to 450 Degrees F, General Purpose
These clamps are intended for use as follows: Temperature Range: -320°F to 450°F Systerns : 1. All applications where exposed to a combination of fluids such as aromatic fuels, petroleum base...

References

Advertisement