AIA/NAS - NASM85449/4

Clamp Assembly, Saddle-Type, Cushioned, Ptfe, 321 Cres, -320 Degrees F to 450 Degrees F, General Purpose

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 25 September 1998
Status: inactive
Page Count: 5
intended Use:

These clamps are intended for use as follows:

Temperature Range: -320°F to 450°F

Systerns :

1. All applications where exposed to a combination of fluids such as aromatic... View More

Document History

June 28, 2019
CLAMP ASSEMBLY, SADDLE-TYPE, CUSHIONED, PTFE, 321 CRES, -320 °F TO 450 °F, GENERAL PURPOSE
A description is not available for this item.
April 27, 2012
CLAMP ASSEMBLY, SADDLE-TYPE, CUSHIONED, PTFE, 321 CRES, -320 °F TO 450 °F, GENERAL PURPOSE
A description is not available for this item.
March 31, 2011
CLAMP ASSEMBLY, SADDLE-TYPE, CUSHIONED, PTFE, 321 CRES, -320 °F TO 450 °F, GENERAL PURPOSE
A description is not available for this item.
NASM85449/4
September 25, 1998
Clamp Assembly, Saddle-Type, Cushioned, Ptfe, 321 Cres, -320 Degrees F to 450 Degrees F, General Purpose
These clamps are intended for use as follows: Temperature Range: -320°F to 450°F Systerns : 1. All applications where exposed to a combination of fluids such as aromatic fuels, petroleum base...

References

Advertisement