IETF RFC 3320

Signaling Compression (SigComp)

inactive
Buy Now
Organization: IETF
Publication Date: 1 January 2003
Status: inactive
Page Count: 62
scope:

This document defines Signaling Compression (SigComp), a solution for compressing messages generated by application protocols such as the Session Initiation Protocol (SIP) (RFC 3261) and the Real Time Streaming Protocol (RTSP) (RFC 2326). The architecture and prerequisites of SigComp are outlined, along with the format of the SigComp message.

Decompression functionality for SigComp is provided by a Universal Decompressor Virtual Machine (UDVM) optimized for the task of running decompression algorithms. The UDVM can be configured to understand the output of many well-known compressors such as DEFLATE (RFC-1951).

Document History

IETF RFC 3320
January 1, 2003
Signaling Compression (SigComp)
This document defines Signaling Compression (SigComp), a solution for compressing messages generated by application protocols such as the Session Initiation Protocol (SIP) (RFC 3261) and the Real...

References

Advertisement