DS/EN 60265-2/A2
High-voltage switches - Part 2: High-voltage switches for rated voltages of 52 kV and above
inactive, Most Current
| Organization: | DS |
| Publication Date: | 16 August 1999 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Switches): | 29.120.40 |
scope:
This standard is applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above; and for rated frequencies up to and including 60 Hz. This standard is also applicable to the operating devices of these switches and to their auxiliary equipment.
Document History
DS/EN 60265-2/A2
August 16, 1999
High-voltage switches - Part 2: High-voltage switches for rated voltages of 52 kV and above
This standard is applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above; and for...
September 23, 1996
High-voltage switches - Part 2: High-voltage switches for rated voltages of 52 kV and above
Applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above, and for rated frequencies...