DS/EN 60265-2 + A1
High-voltage switches - Part 2: High-voltage switches for rated voltages of 52 kV and above
inactive
| Organization: | DS |
| Publication Date: | 23 September 1996 |
| Status: | inactive |
| Page Count: | 111 |
| ICS Code (Switches): | 29.120.40 |
scope:
Applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above, and for rated frequencies up to and including 60 Hz.
Document History
August 16, 1999
High-voltage switches - Part 2: High-voltage switches for rated voltages of 52 kV and above
This standard is applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above; and for...
DS/EN 60265-2 + A1
September 23, 1996
High-voltage switches - Part 2: High-voltage switches for rated voltages of 52 kV and above
Applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above, and for rated frequencies...