LIA/LASER - ANSI Z136.8

Safe Use of Lasers in Research, Development, or Testing

inactive
Buy Now
Organization: LIA/LASER
Publication Date: 1 January 2012
Status: inactive
Page Count: 145
scope:

This standard provides recommendations for the safe use of lasers and laser systems that operate at wavelengths between 180 nm and 1000 μm and are used to conduct research or used in a research, development, or testing environment.

Document History

January 1, 2021
Safe Use of Lasers in Research, Development, or Testing
This standard provides guidance and recommendations for the safe use of lasers and laser systems that operate at wavelengths between 180 nm ultraviolet (UV) and 1 mm (1000 μm) infrared (IR), used to...
ANSI Z136.8
January 1, 2012
Safe Use of Lasers in Research, Development, or Testing
This standard provides recommendations for the safe use of lasers and laser systems that operate at wavelengths between 180 nm and 1000 μm and are used to conduct research or used in a research,...

References

Advertisement