LIA/LASER - ANSI Z136.8

Safe Use of Lasers in Research, Development, or Testing

active, Most Current
Buy Now
Organization: LIA/LASER
Publication Date: 1 January 2021
Status: active
Page Count: 148
scope:

This standard provides guidance and recommendations for the safe use of lasers and laser systems that operate at wavelengths between 180 nm ultraviolet (UV) and 1 mm (1000 μm) infrared (IR), used to conduct research, development, or testing predominantly in an indoor setting. Use of this standard requires an assigned laser supervisor or laser safety officer (LSO).

Document History

ANSI Z136.8
January 1, 2021
Safe Use of Lasers in Research, Development, or Testing
This standard provides guidance and recommendations for the safe use of lasers and laser systems that operate at wavelengths between 180 nm ultraviolet (UV) and 1 mm (1000 μm) infrared (IR), used to...
January 1, 2012
Safe Use of Lasers in Research, Development, or Testing
This standard provides recommendations for the safe use of lasers and laser systems that operate at wavelengths between 180 nm and 1000 μm and are used to conduct research or used in a research,...

References

Advertisement