PIP ELIMTT00

Motor Installation Details – Motor Termination Detail – 600 Volts

active, Most Current
Buy Now
Organization: PIP
Publication Date: 1 May 2012
Status: active
Page Count: 5
scope:

This Practice details the requirements for the installation of 600 volt class power lead terminations for motors up through 200 hp.

Purpose

This Practice provides details for the termination of power leads for motors.

Document History

PIP ELIMTT00
May 1, 2012
Motor Installation Details – Motor Termination Detail – 600 Volts
This Practice details the requirements for the installation of 600 volt class power lead terminations for motors up through 200 hp. Purpose This Practice provides details for the termination of...
April 1, 2006
Motor Installation Details- Motor Termination Detail- 600 Volts
This Practice details the requirements for the installation of power lead terminations or 460-volt motors up through 200 hp. Purpose This Practice provides details for the termination of power...
October 1, 1996
Motor Installation Details Terminal Box
A description is not available for this item.

References

Advertisement