FORD WSE-M8G227-A2

GASKET, STEEL CORE, RUBBER ENCAPSULATED, COMPRESSED GRAPHITE SHEET ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 9 May 2012
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by these specifications is a gasketing material comprised of a solid or perforated low carbon steel or stainless steel core covered equally on both sides with a compressed graphite sheet. WSE-M8G227-A2 gasket composite is rubber encapsulated.

Document History

FORD WSE-M8G227-A2
May 9, 2012
GASKET, STEEL CORE, RUBBER ENCAPSULATED, COMPRESSED GRAPHITE SHEET ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a gasketing material comprised of a solid or perforated low carbon steel or stainless steel core covered equally on both sides with a...
January 5, 1994
GASKET, STEEL CORE, RUBBER ENCAPSULATED, COMPRESSED GRAPHITE SHEET
1. SCOPE The material defined by these specifications is a gasketing material comprised of a solid or perforated low carbon steel or stainless steel core covered equally on both sides with a...

References

Advertisement