FORD - WSE-M8G227-A2

GASKET, STEEL CORE, RUBBER ENCAPSULATED, COMPRESSED GRAPHITE SHEET

inactive
Organization: FORD
Publication Date: 5 January 1994
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by these specifications is a gasketing material comprised of a solid or perforated low carbon steel or stainless steel core covered equally on both sides with a compressed graphite sheet. WSE-M8G227-A2 gasket composite is rubber encapsulated.

Document History

May 9, 2012
GASKET, STEEL CORE, RUBBER ENCAPSULATED, COMPRESSED GRAPHITE SHEET ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a gasketing material comprised of a solid or perforated low carbon steel or stainless steel core covered equally on both sides with a...
WSE-M8G227-A2
January 5, 1994
GASKET, STEEL CORE, RUBBER ENCAPSULATED, COMPRESSED GRAPHITE SHEET
1. SCOPE The material defined by these specifications is a gasketing material comprised of a solid or perforated low carbon steel or stainless steel core covered equally on both sides with a...

References

Advertisement