FORD ESB-M32J126-A
ENAMEL, ACRYLIC BAKING, POLISH RESISTANT, HIGH SOLIDS, EXTERIOR LOW AND MEDIUM GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 4 May 2012 |
| Status: | active |
| Page Count: | 7 |
scope:
1. SCOPE
The material defined by this specification is a polish resistant, thermosetting acrylic or polyester baking enamel suitable for exterior exposure on large, highly visible sheet metal surfaces.
Document History
FORD ESB-M32J126-A
May 4, 2012
ENAMEL, ACRYLIC BAKING, POLISH RESISTANT, HIGH SOLIDS, EXTERIOR LOW AND MEDIUM GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a polish resistant, thermosetting acrylic or polyester baking enamel suitable for exterior exposure on large, highly visible sheet metal...
August 15, 1991
ENAMEL, ACRYLIC BAKING, POLISH RESISTANT, HIGH SOLIDS, EXTERIOR, LOW AND MEDIUM GLOSS
1. SCOPE The material defined by this specification is a polish resistant, thermosetting acrylic or polyester baking enamel suitable for exterior exposure on large, highly visible sheet metal...