FORD ESB-M32J126-A
ENAMEL, ACRYLIC BAKING, POLISH RESISTANT, HIGH SOLIDS, EXTERIOR, LOW AND MEDIUM GLOSS
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 15 August 1991 |
| Status: | inactive |
| Page Count: | 7 |
scope:
1. SCOPE
The material defined by this specification is a polish resistant, thermosetting acrylic or polyester baking enamel suitable for exterior exposure on large, highly visible sheet metal surfaces.
Document History
May 4, 2012
ENAMEL, ACRYLIC BAKING, POLISH RESISTANT, HIGH SOLIDS, EXTERIOR LOW AND MEDIUM GLOSS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a polish resistant, thermosetting acrylic or polyester baking enamel suitable for exterior exposure on large, highly visible sheet metal...
FORD ESB-M32J126-A
August 15, 1991
ENAMEL, ACRYLIC BAKING, POLISH RESISTANT, HIGH SOLIDS, EXTERIOR, LOW AND MEDIUM GLOSS
1. SCOPE The material defined by this specification is a polish resistant, thermosetting acrylic or polyester baking enamel suitable for exterior exposure on large, highly visible sheet metal...