FORD ESB-M36J1-A4

ENAMEL, THERMOSET 2-COMPONENT URETHANE CLEARCOAT, 10 K.H.N. TUKON, HIGH SOLIDS, WET-ON-WET PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 4 May 2012
Status: inactive
Page Count: 15
scope:

The materials defined by these specifications are exterior quality coatings which consist of an acrylic melamine pigmented basecoat and a two-component urethane clearcoat. The basecoat provides the desirable styling color and the clearcoat gives the durable glossy appearance. The clearcoat is sprayed over basecoat wet-on-wet and monobaked.

Document History

FORD ESB-M36J1-A4
May 4, 2012
ENAMEL, THERMOSET 2-COMPONENT URETHANE CLEARCOAT, 10 K.H.N. TUKON, HIGH SOLIDS, WET-ON-WET PROCESS, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are exterior quality coatings which consist of an acrylic melamine pigmented basecoat and a two-component urethane clearcoat. The basecoat provides the...
July 22, 1996
ENAMEL, THERMOSET 2 COMPONENT URETHANE CLEARCOAT, 10 K.H.N. TUKON, HIGH SOLIDS, WET- ON-WET PROCESS, EXTERIOR
1. SCOPE The materials defined by these specifications are exterior quality coatings which consist of an acrylic melamine pigmented basecoat and a two-component urethane clearcoat. The basecoat...

References

Advertisement