FORD ESB-M36J1-A2
ENAMEL, THERMOSET 2 COMPONENT URETHANE CLEARCOAT, 5 K.H.N. TUKON, HIGH SOLIDS, WET- ON-WET PROCESS, EXTERIOR
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 22 July 1996 |
| Status: | inactive |
| Page Count: | 15 |
scope:
1. SCOPE
The materials defined by these specifications are exterior quality coatings which consist of an acrylic melamine pigmented basecoat and a two-component urethane clearcoat. The basecoat provides the desirable styling color and the clearcoat gives the durable glossy appearance. The clearcoat is sprayed over basecoat wet-on-wet and monobaked.
Document History
FORD ESB-M36J1-A2
July 22, 1996
ENAMEL, THERMOSET 2 COMPONENT URETHANE CLEARCOAT, 5 K.H.N. TUKON, HIGH SOLIDS, WET- ON-WET PROCESS, EXTERIOR
1. SCOPE The materials defined by these specifications are exterior quality coatings which consist of an acrylic melamine pigmented basecoat and a two-component urethane clearcoat. The basecoat...
July 22, 1996
ENAMEL, THERMOSET 2 COMPONENT URETHANE CLEARCOAT, 5 K.H.N. TUKON, HIGH SOLIDS, WET- ON-WET PROCESS, EXTERIOR
1. SCOPE The materials defined by these specifications are exterior quality coatings which consist of an acrylic melamine pigmented basecoat and a two-component urethane clearcoat. The basecoat...