FORD - ESB-M36J1-A2

ENAMEL, THERMOSET 2 COMPONENT URETHANE CLEARCOAT, 5 K.H.N. TUKON, HIGH SOLIDS, WET- ON-WET PROCESS, EXTERIOR

inactive
Organization: FORD
Publication Date: 22 July 1996
Status: inactive
Page Count: 15
scope:

1. SCOPE

The materials defined by these specifications are exterior quality coatings which consist of an acrylic melamine pigmented basecoat and a two-component urethane clearcoat. The basecoat provides the desirable styling color and the clearcoat gives the durable glossy appearance. The clearcoat is sprayed over basecoat wet-on-wet and monobaked.

Document History

July 22, 1996
ENAMEL, THERMOSET 2 COMPONENT URETHANE CLEARCOAT, 5 K.H.N. TUKON, HIGH SOLIDS, WET- ON-WET PROCESS, EXTERIOR
1. SCOPE The materials defined by these specifications are exterior quality coatings which consist of an acrylic melamine pigmented basecoat and a two-component urethane clearcoat. The basecoat...
ESB-M36J1-A2
July 22, 1996
ENAMEL, THERMOSET 2 COMPONENT URETHANE CLEARCOAT, 5 K.H.N. TUKON, HIGH SOLIDS, WET- ON-WET PROCESS, EXTERIOR
1. SCOPE The materials defined by these specifications are exterior quality coatings which consist of an acrylic melamine pigmented basecoat and a two-component urethane clearcoat. The basecoat...

References

Advertisement