FORD WSS-M7J42-A
VARNISH, EPOXY RESIN, HIGH SOLIDS 2 PARTS, ELECTRICAL INSULATING ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 4 May 2012 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a two component, 100% reactive, solvent-less epoxy resin where fast, heatless cure and low VOC emissions are required.
Document History
FORD WSS-M7J42-A
May 4, 2012
VARNISH, EPOXY RESIN, HIGH SOLIDS 2 PARTS, ELECTRICAL INSULATING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two component, 100% reactive, solvent-less epoxy resin where fast, heatless cure and low VOC emissions are required.
June 23, 2000
VARNISH, EPOXY RESIN, HIGH SOLIDS 2 PARTS, ELECTRICAL INSULATING
1. SCOPE The material defined by this specification is a two component, 100% reactive, solvent-less epoxy resin where fast, heatless cure and low VOC emissions are required.