FORD WSS-M7J42-A

VARNISH, EPOXY RESIN, HIGH SOLIDS 2 PARTS, ELECTRICAL INSULATING

inactive
Buy Now
Organization: FORD
Publication Date: 23 June 2000
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a two component, 100% reactive, solvent-less epoxy resin where fast, heatless cure and low VOC emissions are required.

Document History

May 4, 2012
VARNISH, EPOXY RESIN, HIGH SOLIDS 2 PARTS, ELECTRICAL INSULATING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two component, 100% reactive, solvent-less epoxy resin where fast, heatless cure and low VOC emissions are required.
FORD WSS-M7J42-A
June 23, 2000
VARNISH, EPOXY RESIN, HIGH SOLIDS 2 PARTS, ELECTRICAL INSULATING
1. SCOPE The material defined by this specification is a two component, 100% reactive, solvent-less epoxy resin where fast, heatless cure and low VOC emissions are required.

References

Advertisement