ISO 13044-1

Road vehicles - 24 V fully automatic coupling systems (FACS) for heavy commercial vehicle combinations - Part 1: General requirements and definitions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2012
Status: active
Page Count: 12
ICS Code (Couplings): 43.040.70
scope:

This part of ISO 13044 defines coupling classes, different levels of automation and the general limitations in terms of topology and procedures with respect to electrical and pneumatic connections. This part of ISO 13044 provides a framework under which detailed connector designs applicable for fifth wheel or drawbar couplings may be standardized. The framework refers to vehicle combinations that include trailers with a technical maximum mass in excess of 3 500 kg.

Document History

ISO 13044-1
May 15, 2012
Road vehicles - 24 V fully automatic coupling systems (FACS) for heavy commercial vehicle combinations - Part 1: General requirements and definitions
This part of ISO 13044 defines coupling classes, different levels of automation and the general limitations in terms of topology and procedures with respect to electrical and pneumatic connections....

References

Advertisement