DOD - SMD 5962-98641

MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 15 VOLT, NEGATIVE, FIXED, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 15 May 2012
Status: active
Page Count: 12
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 8, 2023
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 15 VOLT, NEGATIVE, FIXED, MONOLITHIC SILICON
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
SMD 5962-98641
May 15, 2012
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 15 VOLT, NEGATIVE, FIXED, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 2, 2009
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 15 VOLT, NEGATIVE, FIXED, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 20, 2005
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 15 VOLT, NEGATIVE, FIXED, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 30, 1999
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 15 VOLT, NEGATIVE, FIXED, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement