AWWA C220

Stainless-Steel Pipe, ½ in. (13mm) and Larger

inactive
Buy Now
Organization: AWWA
Publication Date: 22 January 2012
Status: inactive
Page Count: 36
scope:

This standard pertains to unannealed austenitic stainless-steel pipe that is longitudinal-seam or spiral-seam welded, 1/2 in. (13 mm) in nominal diameter and larger, intended for the transmission and distribution of water and for use in other water-supply system facilities. These materials are especially suited for the handling of high-purity, deionized, and ozonated water.

Purpose

The purpose of this standard is to provide purchasers, manufacturers, and constructors with the minimum requirements for stainless-steel pipe, 1/2 in. (13 mm) and larger, including fabrication and testing requirements.

Document History

June 9, 2023
Stainless-Steel Pipe, ½ In. (13 mm) and Larger
This standard pertains to stainless-steel pipe or tube that is seamless, longitudinal-seam, or spiral-seam welded; ½ in. (13 mm) in nominal diameter and larger; and intended for the transmission and...
June 11, 2017
Stainless-Steel Pipe, 1/2 In. (13 mm) and Larger
This standard pertains to stainless-steel pipe that is seamless, longitudinalseam, or spiral-seam welded; 1/2 in. (13 mm) in nominal diameter and larger; and intended for the transmission and...
AWWA C220
January 22, 2012
Stainless-Steel Pipe, ½ in. (13mm) and Larger
This standard pertains to unannealed austenitic stainless-steel pipe that is longitudinal-seam or spiral-seam welded, 1/2 in. (13 mm) in nominal diameter and larger, intended for the transmission and...
February 1, 2008
Stainless-Steel Pipe, ½ In. (13 mm) and Larger
A description is not available for this item.
January 1, 2007
Stainless-Steel Pipe, ½ in. (13mm) and Larger
This standard pertains to unannealed austenitic stainless-steel pipe that is longitudinal-seam or spiral-seam welded, 1/2 in. (13 mm) in nominal diameter and larger, intended for the transmission and...
January 25, 1998
Stainless-Steel Pipe, 4 in.(100 mm) and Larger
A description is not available for this item.
January 1, 1992
Stainless-Steel Pipe, 4 in. (100 mm) and Larger
A description is not available for this item.

References

Advertisement