AWWA C220
Stainless-Steel Pipe, 4 in.(100 mm) and Larger
inactive
Buy Now
| Organization: | AWWA |
| Publication Date: | 25 January 1998 |
| Status: | inactive |
| Page Count: | 28 |
Document History
June 9, 2023
Stainless-Steel Pipe, ½ In. (13 mm) and Larger
This standard pertains to stainless-steel pipe or tube that is seamless, longitudinal-seam, or spiral-seam welded; ½ in. (13 mm) in nominal diameter and larger; and intended for the transmission and...
June 11, 2017
Stainless-Steel Pipe, 1/2 In. (13 mm) and Larger
This standard pertains to stainless-steel pipe that is seamless, longitudinalseam, or spiral-seam welded; 1/2 in. (13 mm) in nominal diameter and larger; and intended for the transmission and...
January 22, 2012
Stainless-Steel Pipe, ½ in. (13mm) and Larger
This standard pertains to unannealed austenitic stainless-steel pipe that is longitudinal-seam or spiral-seam welded, 1/2 in. (13 mm) in nominal diameter and larger, intended for the transmission and...
February 1, 2008
Stainless-Steel Pipe, ½ In. (13 mm) and Larger
A description is not available for this item.
January 1, 2007
Stainless-Steel Pipe, ½ in. (13mm) and Larger
This standard pertains to unannealed austenitic stainless-steel pipe that is longitudinal-seam or spiral-seam welded, 1/2 in. (13 mm) in nominal diameter and larger, intended for the transmission and...
AWWA C220
January 25, 1998
Stainless-Steel Pipe, 4 in.(100 mm) and Larger
A description is not available for this item.
January 1, 1992
Stainless-Steel Pipe, 4 in. (100 mm) and Larger
A description is not available for this item.