DS/EN 300392-12-4 V1.2.1

Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 14: Late Entry (LE)

active, Most Current
Organization: DS
Publication Date: 23 May 2012
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

The present document defines the stage 3 specifications of the Supplementary Service Late Entry (SS-LE) for the Terrestrial Trunked Radio (TETRA). SS-LE allows radio users to be informed of and, if they are concerned, to join an already existing point-to-multipoint speech or data call. Man-Machine Interface (MMI) and charging principles are outside the scope of the present document. Supplementary Service stage 3 specification is preceded by the stage 1 and the stage 2 specifications of the service. Stage 1 describes the functional capabilities from the user's point of view. Stage 2 defines the functional behaviour in terms of functional entities and information flows. Stage 3 gives a precise description of the Supplementary Service from the implementation point of view. It defines the protocols for the service and the encoding rules for the information flows. It defines the processes for the functional entities and their behaviour. The described protocols and behaviour apply for the Switching and Management Infrastructure (SwMI) and for the Mobile Station (MS) and can be applied over the Inter-System Interface (ISI) between TETRA systems.

Document History

DS/EN 300392-12-4 V1.2.1
May 23, 2012
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 14: Late Entry (LE)
The present document defines the stage 3 specifications of the Supplementary Service Late Entry (SS-LE) for the Terrestrial Trunked Radio (TETRA). SS-LE allows radio users to be informed of and, if...
September 16, 2010
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 4: Call Forwarding (CF)
The present document specifies the stage 3 description of the Supplementary Services CFU Call Forwarding Unconditional, CFB Call Forwarding on Busy, CFNRy Call Forwarding on No Reply and CFNRc Call...
February 10, 2004
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 4: Call Forwarding (CF)
The present document specifies the stage 3 description of the Supplementary Services CFU Call Forwarding Unconditional, CFB Call Forwarding on Busy, CFNRy Call Forwarding on No Reply and CFNRc Call...
Advertisement