DS/EN 300392-12-4 V1.1.1

Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 4: Call Forwarding (CF)

active
Organization: DS
Publication Date: 10 February 2004
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies the stage 3 description of the Supplementary Services CFU Call Forwarding Unconditional, CFB Call Forwarding on Busy, CFNRy Call Forwarding on No Reply and CFNRc Call Forwarding on Not Reachable for the Terrestrial Trunked Radio (TETRA). SS-CFU, SS-CFB, SS-CFNRy and SS-CFNRc are supplementary services which allow a served user to have a TETRA network send all or specific incoming calls addressed to the served user's TETRA number to another number. Man-Machine Interface and charging principles are outside the scope of the present document.

Document History

Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 14: Late Entry (LE)
The present document defines the stage 3 specifications of the Supplementary Service Late Entry (SS-LE) for the Terrestrial Trunked Radio (TETRA). SS-LE allows radio users to be informed of and, if...
September 16, 2010
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 4: Call Forwarding (CF)
The present document specifies the stage 3 description of the Supplementary Services CFU Call Forwarding Unconditional, CFB Call Forwarding on Busy, CFNRy Call Forwarding on No Reply and CFNRc Call...
DS/EN 300392-12-4 V1.1.1
February 10, 2004
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 4: Call Forwarding (CF)
The present document specifies the stage 3 description of the Supplementary Services CFU Call Forwarding Unconditional, CFB Call Forwarding on Busy, CFNRy Call Forwarding on No Reply and CFNRc Call...
Advertisement