MODUK - DEF STAN 00-972: PART 1

Military Air Traffic Services Equipment Safety and Performance Standards (Aerodrome, Terminal and Naval Air Traffic Services) Part 1: Generic and Software

inactive
Organization: MODUK
Publication Date: 21 May 2012
Status: inactive
Page Count: 16
scope:

Scope and Regulatory Framework

The material contained in all parts of this Defence Standard sets out the requirements for System Safety and Functional Performance of Military Terminal Air Traffic Services (ATS) Systems, ashore and afloat and including ATS elements of MOD Contractor Airfield and Range Air Control systems. Currently, this scope does not include Air Defence Systems performing ATS functions, 'Area' Air Traffic performed utilising NATS systems, area radar control centres, area radar using terminal equipment, equipment used only for Range Control or Air Traffic Services performed from Airborne platforms. The intention to incorporate any expansion in scope will be subject to consultation and review by MAA in due course (areas likely to be addressed include Air Defence systems and airborne systems). Application of the appropriate contents within this Defence Standard, should be made at the time of any significant change to an ATS System Design or Architecture. The scope of the contents of this Defence Standard covers Safety, Performance and Regulatory aspects.

The legal framework for regulatory powers of the Military Aviation Authority are vested in the Secretary of State, with specific exclusions stated in both EU Regulations and the UK Air Navigation Order. Consequently, provisions within ICAO, EU and UK Air Navigation Order Regulation are not directly legally applicable to Military ATS Systems, although Military ATS Systems should be demonstrably at least equivalent in Safety and Performance. More specifically, 'An appropriate level of compliance with GATM regulations should be sought where non-compliance would impose an unacceptable level of restriction on operations or training, or lead to restricted overseas airspace and conflict within the European or UK courts of law1' and 'SofS' instruction to Defence is that where it can rely on exemptions or derogations from either domestic or international law, it is to introduce standards and management arrangements that produce outcomes that are, so far as is reasonably practicable, at least as good as those required by legislation'2. Military ATS Systems are regulated by the Military Aviation Authority.

This Part 1 covers Generic references to linked regulatory documentation, along with aspects common to all other parts within this Defence Standard, such as Installation Standards and Software Assurance Levels, along with Standards hierarchies and Risk Classification Schema.

At this time, the MAA Regulatory Publications (MRP) is still being developed, subsequently, there are ongoing developments in the concept of Regulations and Release into Service in respect of ATS equipment, which may define more closely the proposed processes and interactions with the Military Aviation Authority.

Document History

October 23, 2015
Military Air Traffic Services Equipment Safety and Performance Standards (Aerodrome, Terminal and Naval Air Traffic Services) Part 1: Generic and Software
Scope and Regulatory Framework Prior to using any part of this Def Stan Part 0 should be read which contains procedures for use, content and definitions. This Part 1 covers generic references to...
Military Air Traffic Services Equipment Safety and Performance Standards (Aerodrome, Terminal and Naval Air Traffic Services) Part 1: Generic and Software
Scope and Regulatory Framework Prior to using any part of this Defence Standard Part 0 should be read which contains Procedures for use, content and definitions. This Part 1 covers Generic...
Military Air Traffic Services Equipment Safety and Performance Standards (Aerodrome, Terminal and Naval Air Traffic Services) Part 1: Generic and Software
Scope and Regulatory Framework Prior to using any part of this Defence Standard Part 0 should be read which contains Procedures for use, content and definitions. This Part 1 covers Generic...
DEF STAN 00-972: PART 1
May 21, 2012
Military Air Traffic Services Equipment Safety and Performance Standards (Aerodrome, Terminal and Naval Air Traffic Services) Part 1: Generic and Software
Scope and Regulatory Framework The material contained in all parts of this Defence Standard sets out the requirements for System Safety and Functional Performance of Military Terminal Air Traffic...
July 29, 2011
Military Air Traffic Services Equipment Safety and Performance Standards (Aerodrome, Terminal and Naval Air Traffic Services) Part 1: Generic and Software
Scope and Regulatory Framework The material contained in all parts of this Defence Standard sets out the requirements for System Safety and Functional Performance of Military Terminal Air Traffic...
August 12, 2010
Military Air Traffic Control Equipment Safety and Performance Standards (Aerodrome, Terminal and Naval Air Traffic Control) Part 1: Generic and Software
This Part of the Defence Standard provides requirements for System Safety and Functional Performance of Terminal ATC Systems, ashore and afloat. It shall be applied to any MOD project for...
Advertisement