DSF/EN ISO 16047/FprA1

Fasteners - Torque/clamp force testing (ISO 16047:2005/FDAmd 1:2012)

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (Fasteners in general): 21.060.01
scope:

This standard specifies the conditions for carrying out torque/clamp force tests on threaded fasteners and related parts. It is applicable, basically, to bolts, screws, studs and nuts made of carbon steel and alloy steel, whose mechanical properties are specified in ISO 898-1, ISO 898-2 or ISO 898-6, having ISO metric threads with thread sizes M3 to M39. It is also applicable to the combination of other externally and internally threaded fasteners with a triangular ISO thread according to ISO 68-1.

Document History

November 7, 2012
Fasteners - Torque/clamp force testing
This standard specifies the conditions for carrying out torque/clamp force tests on threaded fasteners and related parts. It is applicable, basically, to bolts, screws, studs and nuts made of carbon...
March 7, 2005
Fasteners - Torque/clamp force testing
This standard specifies the conditions for carrying out torque/clamp force tests on threaded fasteners and related parts. It is applicable, basically, to bolts, screws, studs and nuts made of carbon...
DSF/EN ISO 16047/FprA1
Fasteners - Torque/clamp force testing (ISO 16047:2005/FDAmd 1:2012)
This standard specifies the conditions for carrying out torque/clamp force tests on threaded fasteners and related parts. It is applicable, basically, to bolts, screws, studs and nuts made of carbon...
Advertisement