DS/EN ISO 16047
Fasteners - Torque/clamp force testing
| Organization: | DS |
| Publication Date: | 7 November 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fasteners in general): | 21.060.01 |
scope:
This standard specifies the conditions for carrying out torque/clamp force tests on threaded fasteners and related parts. It is applicable, basically, to bolts, screws, studs and nuts made of carbon steel and alloy steel, whose mechanical properties are specified in ISO 898-1, ISO 898-2 or ISO 898-6, having ISO metric threads with thread sizes M3 to M39. It is also applicable to the combination of other externally and internally threaded fasteners with a triangular ISO thread according to ISO 68-1.
Document History