ISO/IEC 24730-2

Information technology - Real time locating systems (RTLS) - Part 2: Direct Sequence Spread Spectrum (DSSS) 2,4 GHz air interface protocol

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2012
Status: active
Page Count: 12
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 24730 is comprised of this main document and two additional parts, ISO/IEC 24730-21 and ISO/IEC 24730-22, and defines a networked location system that provides X-Y coordinates and data telemetry. The system utilizes real time locating systems (RTLS) transmitters that autonomously generate a direct sequence spread spectrum radio frequency beacon. These devices can be field programmable and support an optional exciter mode that allows modification of the rate of location update and location of the RTLS device. This part of ISO/IEC 24730 defines these modes, but does not define the means by which they are accomplished.

Document History

ISO/IEC 24730-2
June 1, 2012
Information technology - Real time locating systems (RTLS) - Part 2: Direct Sequence Spread Spectrum (DSSS) 2,4 GHz air interface protocol
This part of ISO/IEC 24730 is comprised of this main document and two additional parts, ISO/IEC 24730-21 and ISO/IEC 24730-22, and defines a networked location system that provides X-Y coordinates...
December 15, 2006
Information technology Real-time locating systems (RTLS) Part 2: 2,4 GHz air interface protocol
A description is not available for this item.

References

Advertisement