ISO/IEC 24730-22

Information technology - Real-time locating systems (RTLS) - Part 22: Direct Sequence Spread Spectrum (DSSS) 2,4 GHz air interface protocol: Transmitters operating with multiple spread codes and employing a QPSK data encoding and Walsh offset QPSK (WOQPSK) spreading scheme

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2012
Status: active
Page Count: 26
ICS Code (Information coding): 35.040
scope:

ISO/IEC 24730-2 is comprised of a main document and two additional parts, ISO/IEC 24730-21 and ISO/IEC 24730-22, and defines a networked location system that provides X-Y coordinates and data telemetry. The system utilizes real-time locating systems (RTLS) transmitters that autonomously generate a direct sequence spread spectrum radio frequency beacon. These devices can be field programmable and support an optional exciter mode that allows modification of the rate of location update and location of the RTLS device. ISO/IEC 24730-2 defines these modes, but does not define the means by which they are accomplished.

This part of ISO/IEC 24730 is the mode of ISO/IEC 24730-2 transmitters operating with multiple spread codes and employing a quadrature phase shift keying (QPSK) data encoding and Walsh offset QPSK(WQPSK) spreading scheme.

Document History

ISO/IEC 24730-22
June 1, 2012
Information technology - Real-time locating systems (RTLS) - Part 22: Direct Sequence Spread Spectrum (DSSS) 2,4 GHz air interface protocol: Transmitters operating with multiple spread codes and employing a QPSK data encoding and Walsh offset QPSK (WOQPSK) spreading scheme
ISO/IEC 24730-2 is comprised of a main document and two additional parts, ISO/IEC 24730-21 and ISO/IEC 24730-22, and defines a networked location system that provides X-Y coordinates and data...

References

Advertisement