ISO/IEC 24730-21

Information technology - Real time locating systems (RTLS) - Part 21: Direct Sequence Spread Spectrum (DSSS) 2,4 GHz air interface protocol: Transmitters operating with a single spread code and employing a DBPSK data encoding and BPSK spreading scheme

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2012
Status: active
Page Count: 36
ICS Code (Information coding): 35.040
scope:

ISO/IEC 24730-2 is comprised of a main document and two additional parts and defines a networked location system that provides X-Y coordinates and data telemetry. The system utilizes RTLS transmitters that autonomously generate a direct sequence spread spectrum radio frequency beacon. These devices can be field programmable and support an optional exciter mode that allows modification of the rate of location update and location of the RTLS device. ISO/IEC 24730-2 defines these modes, but does not define the means by which they are accomplished.

This part of ISO/IEC 24730 specifies transmitters operating with a single spread code and employing a differential binary phase shift keying (DBPSK) data encoding and binary phase shift keying (BPSK) spreading scheme.

Document History

ISO/IEC 24730-21
June 1, 2012
Information technology - Real time locating systems (RTLS) - Part 21: Direct Sequence Spread Spectrum (DSSS) 2,4 GHz air interface protocol: Transmitters operating with a single spread code and employing a DBPSK data encoding and BPSK spreading scheme
ISO/IEC 24730-2 is comprised of a main document and two additional parts and defines a networked location system that provides X-Y coordinates and data telemetry. The system utilizes RTLS...

References

Advertisement