ISO 6876

Dentistry - Root canal sealing materials

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2012
Status: active
Page Count: 14
ICS Code (Dental materials): 11.060.10
scope:

This International Standard specifies requirements and test methods for root canal (endodontic) sealing materials which set with or without the assistance of moisture and are used for permanent obturation of the root canal with or without the aid of obturating points/cones. It only covers sealers intended for orthograde use i.e. a root filling placed from the coronal aspect of a tooth.

Specific qualitative and quantitative test methods for demonstrating freedom from unacceptable biological risks are not included in this International Standard but it is recommended that, for the assessment of such biological risks, reference be made to ISO 10993-1 and ISO 7405.

Document History

ISO 6876
June 1, 2012
Dentistry - Root canal sealing materials
This International Standard specifies requirements and test methods for root canal (endodontic) sealing materials which set with or without the assistance of moisture and are used for permanent...
August 15, 2001
Dental Root Canal Sealing Materials
This International Standard specifies requirements and test methods for root canal sealing materials which set with and without the assistance of moisture and are used for permanent obturation of the...
January 1, 1986
Dental Root Canal Sealing Materials; (CAN/CSA-Z349.42-93)
A description is not available for this item.

References

Advertisement