ISO 6876

Dental Root Canal Sealing Materials

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2001
Status: inactive
Page Count: 18
ICS Code (Dental materials): 11.060.10
scope:

This International Standard specifies requirements and test methods for root canal sealing materials which set with and without the assistance of moisture and are used for permanent obturation of the root canal, with or without the aid of obturating points. It is applicable only to sealers intended for orthograde use, i.e. a root filling placed from the coronal aspect of a tooth.

Document History

June 1, 2012
Dentistry - Root canal sealing materials
This International Standard specifies requirements and test methods for root canal (endodontic) sealing materials which set with or without the assistance of moisture and are used for permanent...
ISO 6876
August 15, 2001
Dental Root Canal Sealing Materials
This International Standard specifies requirements and test methods for root canal sealing materials which set with and without the assistance of moisture and are used for permanent obturation of the...
January 1, 1986
Dental Root Canal Sealing Materials; (CAN/CSA-Z349.42-93)
A description is not available for this item.

References

Advertisement