NAVISTAR - CEMS A-44
Heat Treated Constructional Steels
inactive
| Organization: | NAVISTAR |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers the Company's requirements for high strength, heat-treated steel used for constructional or wear resistant applications. These steels are normally supplied in the quenched and tempered condition. Abrasion resistant (AR) steel grades are supplied as through-hardened plate which has been austenitized, water quenched, and tempered.
Document History
August 1, 2015
VOID - Heat Treated Constructional Steels
A description is not available for this item.
CEMS A-44
June 1, 2012
Heat Treated Constructional Steels
This specification covers the Company's requirements for high strength, heat-treated steel used for constructional or wear resistant applications. These steels are normally supplied in the quenched...
October 1, 2001
Heat Treated Constructional Steels
1.0 SCOPE This specification covers the Company's requirements for high strength - heat-treated steel used for constructional or wear resistant applications. These steels are normally supplied in the...
July 1, 1999
Heat Treated Constructional Steels
1.0 SCOPE This specification covers the Company¿s requirements for high strength - heat-treated steel used for constructional or wear resistant applications. These steels are normally supplied in the...