NAVISTAR - CEMS A-44

Heat Treated Constructional Steels

inactive
Organization: NAVISTAR
Publication Date: 1 July 1999
Status: inactive
Page Count: 11
scope:

1.0 SCOPE

This specification covers the Company¿s requirements for high strength - heat-treated steel used for constructional or wear resistant applications. These steels are normally supplied in the quenched and tempered condition. The requirements herein are applicable to structural shapes, plates, sheet, strip, flat bars, and bar shapes.

Document History

August 1, 2015
VOID - Heat Treated Constructional Steels
A description is not available for this item.
June 1, 2012
Heat Treated Constructional Steels
This specification covers the Company's requirements for high strength, heat-treated steel used for constructional or wear resistant applications. These steels are normally supplied in the quenched...
October 1, 2001
Heat Treated Constructional Steels
1.0 SCOPE This specification covers the Company's requirements for high strength - heat-treated steel used for constructional or wear resistant applications. These steels are normally supplied in the...
CEMS A-44
July 1, 1999
Heat Treated Constructional Steels
1.0 SCOPE This specification covers the Company¿s requirements for high strength - heat-treated steel used for constructional or wear resistant applications. These steels are normally supplied in the...

References

Advertisement